TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 2-1418483-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity - 70AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
70AH0079
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 70AH0079
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0079
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details