TE Connectivity Electromechanical Relays & Contactors 2-1415543-2

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 281 Coil Voltage Rating (VDC) : 15 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 281 Coil Voltage Rating (VDC) : 15 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6B6K15 is a 6-pole force-guided relay with 4 form A and 2 form B contacts, featuring AgSnO2 contact material with 0.2µm gold plating. It has a coil rating of 800mW at 15VDC, with a coil resistance of 281Ω. The relay complies with EN61810-3 for force-guided contacts and holds approvals from VDE, UL, TÜV, and CCC. It supports a maximum switching voltage of 400VAC and a rated current of 8A, with a minimum recommended contact load of 5V, 10mA. The relay uses solder pin termination, has a contact endurance of 10×10⁶ operations, and adheres to IEC 60947-5-1 and UL 61810-1 standards. Its dimensions are 55 mm length, 16.5 mm width, and 16.5 mm height.

Datasheet Summary
Powered by GS/AI

The SR6B6K15 is a 6-pole force-guided relay with 4 form A and 2 form B contacts, featuring AgSnO2 contact material with 0.2µm gold plating. It has a coil rating of 800mW at 15VDC, with a coil resistance of 281Ω. The relay complies with EN61810-3 for force-guided contacts and holds approvals from VDE, UL, TÜV, and CCC. It supports a maximum switching voltage of 400VAC and a rated current of 8A, with a minimum recommended contact load of 5V, 10mA. The relay uses solder pin termination, has a contact endurance of 10×10⁶ operations, and adheres to IEC 60947-5-1 and UL 61810-1 standards. Its dimensions are 55 mm length, 16.5 mm width, and 16.5 mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1415543-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1415543-2
Electromechanical Relays & Contactors 2-1415543-2
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2+Au Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 281 Coil Voltage Rating (VDC) : 15 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 4A (NO) + 2B (NC)
  • Contact Number of Poles : 6
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2+Au

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 55 MM  [2.16 INCH ]
  • Product Width : 16.5 MM  [.649 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 281
  • Coil Voltage Rating (VDC) : 15
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Height Class (Mechanical) (MM) : 15 - 20
  • Length Class (Mechanical) (MM) : 50 - 60
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1066532-2-1415543-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1066532-2-1415543-2
Relays - Power Relays, Over 2 Amps 1066532-2-1415543-2
Win Source Part Number: 1066532-2-1415543-2 Category: Relays>Power Relays, Over 2 Amps Series: SR6, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 250 Coil Resistance: 281 Ohms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): SR4M4012; 1393260-5; V23047A1012A511; 3-1415353-1; 6-1415027-1SR6V6K15; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 11.3 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: SR6V6K15 Base Product Number: 2-1415543

Win Source Part Number: 1066532-2-1415543-2
Category: Relays>Power Relays, Over 2 Amps
Series: SR6, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 250
Coil Resistance: 281 Ohms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 15VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): SR4M4012; 1393260-5; V23047A1012A511; 3-1415353-1; 6-1415027-1SR6V6K15;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 11.3 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: SR6V6K15
Base Product Number: 2-1415543

Buy Now Datasheet
Relays - 2-1415543-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6V6K15

SR6V6K15

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2-1415543-2
Relays - Power Relays, Over 2 Amps 2-1415543-2
RELAY GEN PURPOSE 4PST 8A 15V

RELAY GEN PURPOSE 4PST 8A 15V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 2-1415543-2 1066532-2-1415543-2 2-1415543-2 2-1415543-2
Product Name Electromechanical Relays & Contactors Relays - Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers