TE Connectivity Automotive High Current Relays 2-1414939-2

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Termination Features Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Termination Features Terminal Configuration : Screw Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive High Current Relay 150 is a 1-form A, normally open relay designed for switching up to 300A at 24VDC, with a limiting continuous current of 130A at 85°C. It features AgSnO2 contact material, a 12VDC coil with 37Ω resistance and 3.9W power consumption, and resistor-based coil suppression. The relay uses screw terminals for 25mm² cables and has an IP54 dustproof and sealed enclosure. It operates across -40°C to +125°C, meets IEC 60068-2-6 and IEC 60068-2-27 vibration and shock standards, and complies with ISO 7637-1 and ISO 7637-2 load dump tests. The part is housed in a compact design measuring 84×63×71mm and weighs approximately 220g.

Datasheet Summary
Powered by GS/AI

The Automotive High Current Relay 150 is a 1-form A, normally open relay designed for switching up to 300A at 24VDC, with a limiting continuous current of 130A at 85°C. It features AgSnO2 contact material, a 12VDC coil with 37Ω resistance and 3.9W power consumption, and resistor-based coil suppression. The relay uses screw terminals for 25mm² cables and has an IP54 dustproof and sealed enclosure. It operates across -40°C to +125°C, meets IEC 60068-2-6 and IEC 60068-2-27 vibration and shock standards, and complies with ISO 7637-1 and ISO 7637-2 load dump tests. The part is housed in a compact design measuring 84×63×71mm and weighs approximately 220g.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - 2-1414939-2 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
2-1414939-2
Automotive High Current Relays 2-1414939-2
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Termination Features Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : >50

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 37
  • Coil Suppression Method : Resistor in Parallel
  • Coil Voltage Rating (VDC) : 12

Termination Features


  • Terminal Configuration : Screw Terminals
Buy Now Datasheet
Relays - 2-1414939-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Automotive Relays - 2-1414939-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Automotive Relays
2-1414939-2
Automotive Relays 2-1414939-2
Automotive Relays V23132A2001B200-EV-U SBX

Automotive Relays V23132A2001B200-EV-USBX

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1414939-2 2-1414939-2 2-1414939-2
Product Name Automotive High Current Relays Relays Automotive Relays
Relay Type Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers