TE Connectivity V23535A2210A100=Bkmod421 Heade; Pitch Spacing Amp Te Connectivity 2-1393586-7

Description
V23535A2210A100=BKMO D421 HEADE; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes
Description
V23535A2210A100=BKMO D421 HEADE; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V23535A2210A100=Bkmod421 Heade; Pitch Spacing Amp Te Connectivity - 05AC9695 - Newark, An Avnet Company
Chicago, IL, United States
V23535A2210A100=Bkmod421 Heade; Pitch Spacing Amp Te Connectivity
05AC9695
V23535A2210A100=Bkmod421 Heade; Pitch Spacing Amp Te Connectivity 05AC9695
V23535A2210A100=BKMO D421 HEADE; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

V23535A2210A100=BKMOD421 HEADE; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold over Palladium Nickel Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05AC9695
Product Name V23535A2210A100=Bkmod421 Heade; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details