TE Connectivity Ribbon Cable Connectors 2-1393531-9

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-1393531-9 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-1393531-9
Ribbon Cable Connectors 2-1393531-9
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
Buy Now
Free Hanging, Panel Mount - A104872-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A104872-ND
Free Hanging, Panel Mount A104872-ND
16 Position Rectangular Receptacle Connector IDC Gold

16 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet
V23535A3280C161=Bkmod422 Feder Amp - Te Connectivity - 98X1420 - Newark, An Avnet Company
Chicago, IL, United States
V23535A3280C161=Bkmod422 Feder Amp - Te Connectivity
98X1420
V23535A3280C161=Bkmod422 Feder Amp - Te Connectivity 98X1420
V23535A3280C161=BKMO D422 FEDER

V23535A3280C161=BKMOD422 FEDER

Supplier's Site
V23535A3280C161=Bkmod422 Feder; Pitch Spacing Amp - Te Connectivity - 55AJ3687 - Newark, An Avnet Company
Chicago, IL, United States
V23535A3280C161=Bkmod422 Feder; Pitch Spacing Amp - Te Connectivity
55AJ3687
V23535A3280C161=Bkmod422 Feder; Pitch Spacing Amp - Te Connectivity 55AJ3687
V23535A3280C161=BKMO D422 FEDER; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Socket; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:-; RoHS Compliant: Yes

V23535A3280C161=BKMOD422 FEDER; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Socket; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393531-9 A104872-ND 98X1420 55AJ3687
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount V23535A3280C161=Bkmod422 Feder Amp - Te Connectivity V23535A3280C161=Bkmod422 Feder; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products