TE Connectivity Electromechanical Relays & Contactors 2-1393258-3

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 5142 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 5142 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack SR2M force guided relay is a 2-pole relay with 1 form A and 1 form B contacts, designed for safety-critical applications. It features reinforced insulation, force guided contacts compliant with EN61810-3, and a dielectric strength of 4000Vrms between contact and coil. The relay has a rated current of 6A at 250VAC, AgNi contact material, and a coil voltage rating of 60VDC with a power consumption of 700mW. It is mounted via solder pins on a PCB, has a mechanical endurance of 10x10^6 operations, and operates within an ambient temperature range of -40°C to 70°C. The part meets VDE, UL, TÜV, and CCC safety approvals and fulfills IEC 61810-1 RTIII environmental protection requirements. Its weight is 20g, and it is packaged in tubes of 20 pieces.

Datasheet Summary
Powered by GS/AI

The Schrack SR2M force guided relay is a 2-pole relay with 1 form A and 1 form B contacts, designed for safety-critical applications. It features reinforced insulation, force guided contacts compliant with EN61810-3, and a dielectric strength of 4000Vrms between contact and coil. The relay has a rated current of 6A at 250VAC, AgNi contact material, and a coil voltage rating of 60VDC with a power consumption of 700mW. It is mounted via solder pins on a PCB, has a mechanical endurance of 10x10^6 operations, and operates within an ambient temperature range of -40°C to 70°C. The part meets VDE, UL, TÜV, and CCC safety approvals and fulfills IEC 61810-1 RTIII environmental protection requirements. Its weight is 20g, and it is packaged in tubes of 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393258-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393258-3
Electromechanical Relays & Contactors 2-1393258-3
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 5142 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Environmental Ambient Temperature Class (DEGC) : -25 - 70 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 20 G  [.706 OZ ]

Configuration Features


  • Contact Arrangement : 1A (NO) + 1B (NC)
  • Contact Number of Poles : 2
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .7
  • Coil Resistance (OHM) : 5142
  • Coil Voltage Rating (VDC) : 60
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 6
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Environmental Ambient Temperature Class (DEGC) : -25 - 70
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 2-1393258-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
V23047-A1060-A511 Rohs Compliant Schrack Te Connectivity - 12H2346 - Newark, An Avnet Company
Chicago, IL, United States
V23047-A1060-A511 Rohs Compliant Schrack Te Connectivity
12H2346
V23047-A1060-A511 Rohs Compliant Schrack Te Connectivity 12H2346
V23047-A1060-A511 ROHS COMPLIANT: YES

V23047-A1060-A511 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1393258-3 2-1393258-3 12H2346
Product Name Electromechanical Relays & Contactors Relays V23047-A1060-A511 Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414995-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 230 F (-40 to 110 C)
DC Power 3.3 watts
View Details
5 suppliers