TE Connectivity Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity 2-1393223-1

Description
POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR/ V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR/ V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity - 28K0306 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity
28K0306
Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity 28K0306
POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR/ V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes

POWER RELAY, SPDT, 8A, 440VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:MSR/ V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:440V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 28K0306
Product Name Power Relay, Spdt, 8A, 440Vac, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details