TE Connectivity Electromechanical Relays & Contactors 2-1393210-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 26 G  [.918 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .111 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 81 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 26 G  [.918 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .111 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 81 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393210-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393210-2
Electromechanical Relays & Contactors 2-1393210-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 26 G  [.918 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .111 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 81 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : Black
  • Product Weight : 26 G  [.918 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.18 MM  [.125 INCH ]
  • Insulation Creepage Between Contact & Coil : 6.36 MM  [.25 INCH ]
  • Product Height : 20.4 MM  [.803 INCH ]
  • Product Length : 32.51 MM  [1.28 INCH ]
  • Product Width : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .111
  • Coil Power Rating DC (WATT) : 1
  • Coil Resistance (OHM) : 81
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1393210-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power PCB Relays 30A

Power PCB Relays 30A

Buy Now
Relays - 2-1393210-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T9A

T9A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393210-2 2-1393210-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers