TE Connectivity Electromechanical Relays & Contactors 2-1393127-9

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 12 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 12 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393127-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393127-9
Electromechanical Relays & Contactors 2-1393127-9
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Ag Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 85.73 MM  [3.375 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 12 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Ag

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 85.73 MM  [3.375 INCH ]
  • Product Width : 63.8 MM  [2.512 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 9.8
  • Coil Resistance (OHM) : 12
  • Coil Voltage Rating (VAC) : 24
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 600
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : 8-32 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Buy Now Datasheet
Relays - 2-1393127-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
10-50 AMP HEAVY DUTY

10-50 AMP HEAVY DUTY

Buy Now
Relays - 2-1393127-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PRD

PRD

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393127-9 2-1393127-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers