TE Connectivity Electromechanical Relays & Contactors 2-1393118-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393118-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393118-6
Electromechanical Relays & Contactors 2-1393118-6
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 49.2 MM  [1.93 INCH ]
  • Product Length : 38.89 MM  [1.53 INCH ]
  • Product Width : 35.71 MM  [1.406 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.25
  • Coil Resistance (OHM) : 10000
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : Lamp

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Buy Now Datasheet
Relays - 2-1393118-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
2-1393118-6
General Purpose Relays 2-1393118-6
General Purpose Relays KUP-14D35-110=KU

General Purpose Relays KUP-14D35-110=KU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1393118-6 2-1393118-6 2-1393118-6
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details