Body Features Product Weight : 85 G [2.988 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (3 CO) Contact Number of Poles : 3
Contact Features Contact Material : AgCdO
Dimensions Product Height : 50 MM [1.97 INCH ] Product Length : 38.9 MM [1.55 INCH ] Product Width : 35.7 MM [1.405 INCH ]
Electrical Characteristics Coil Power Rating DC (MILW) : 1125 Coil Resistance (OHM) : 3200 Contact Current Rating (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Operation/Applicatio
n Actuating System : DC Coil Magnetic System : Monostable
Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 40 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40
Packaging Features Packaging Method : Box & Tray
Product Type Features Relay Type : General Purpose Power Relay
Termination Features Relay Connection Type : Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Body Features
- Product Weight : 85 G [2.988 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 3 Form C (3 CO)
- Contact Number of Poles : 3
Contact Features
Dimensions
- Product Height : 50 MM [1.97 INCH ]
- Product Length : 38.9 MM [1.55 INCH ]
- Product Width : 35.7 MM [1.405 INCH ]
Electrical Characteristics
- Coil Power Rating DC (MILW) : 1125
- Coil Resistance (OHM) : 3200
- Contact Current Rating (AMP) : 10
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Operation/Application
- Actuating System : DC
- Coil Magnetic System : Monostable
Other
- Coil Power Rating Class (MILW) : 1000 - 1500
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Height Class (Mechanical) (MM) : 40 - 50
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
- Length Class (Mechanical) (MM) : 35 - 40
- Width Class (Mechanical) (MM) : 30 - 40
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Relay Type : General Purpose Power Relay
Termination Features
- Relay Connection Type : Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 70