TE Connectivity Solid State Relays 2-1393028-8

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-1393028-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-1393028-8
Solid State Relays 2-1393028-8
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 42.3 MM  [1.66 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 8
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 2-1393028-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OUTPUT AC MODULE, 3A,240V AC -5V DC IP

OUTPUT AC MODULE, 3A,240V AC -5V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393028-8 2-1393028-8
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers
Power Relays - 1-1393116-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Relays - 1-1393224-1 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers