2-1377174-8 -- CRIMP WIRE PINS, TABS & FERRULES
TE ConnectivityCrimp Wire Pins, Tabs & Ferrules2-1377174-8
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : .83 MM [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.51 MM [.099 INCH ] Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM [.193 INCH , .118 - .193 INCH ] Overall Product Length : 19.63 MM [.773 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : .83 MM [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.51 MM [.099 INCH ] Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM [.193 INCH , .118 - .193 INCH ] Overall Product Length : 19.63 MM [.773 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : .83 MM [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.51 MM [.099 INCH ] Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM [.193 INCH , .118 - .193 INCH ] Overall Product Length : 19.63 MM [.773 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Fabrication : Stamped & Formed
Contact Shape & Form : Round
Crimp Wire Terminal Type : Wire Pin
Mating Pin Diameter : .83 MM [.033 INCH ]
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 2.51 MM [.099 INCH ]
Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM [.193 INCH , .118 - .193 INCH ]
Overall Product Length : 19.63 MM [.773 INCH ]
Terminal Material Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : 1 - 2.5
Wire Size (AWG) : 16 - 14
Wire Size (CMA) : 2050 - 5180
Mechanical Attachment
Wire Insulation Support : With
Packaging Features
Packaging Method : Box
Product Type Features
Sealable : No
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]