TE Connectivity ™ Barrel, Bullet Connectors 2-1377174-4

Description
Terminal Connector Male, Pin (Plug) 15-20 AWG Crimp Tin
Request a Quote Datasheet
Description
Terminal Connector Male, Pin (Plug) 15-20 AWG Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel, Bullet Connectors - 2-1377174-4-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
2-1377174-4-ND
Barrel, Bullet Connectors 2-1377174-4-ND
Terminal Connector Male, Pin (Plug) 15-20 AWG Crimp Tin

Terminal Connector Male, Pin (Plug) 15-20 AWG Crimp Tin

Buy Now Datasheet
Terminals - 2-1377174-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
2-1377174-4
Terminals 2-1377174-4
Terminals SMP 0-0141462-1

Terminals SMP 0-0141462-1

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 2-1377174-4-ND 2-1377174-4
Product Name Barrel, Bullet Connectors Terminals
Contact Size (AWG) 15 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details