TE Connectivity Ring Terminals 2-1377172-6

Description
Body Features Product Weight (G) : 11.737 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 11.737 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-1377172-6 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-1377172-6
Ring Terminals 2-1377172-6
Body Features Product Weight (G) : 11.737 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 10 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Product Weight (G) : 11.737

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 33.38 MM  [1.314 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Small Pack
  • Packaging Quantity : 10

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-1377172-6
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details