TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 2-1355426-1

Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 13 MM  [.512 INCH ] Width : 27.4 MM  [1.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 13 MM  [.512 INCH ] Width : 27.4 MM  [1.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 2-1355426-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
2-1355426-1
Automotive, Truck, Bus, & Off-Road Headers 2-1355426-1
Body Features Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Dimensions Length : 45.02 MM  [1.773 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 13 MM  [.512 INCH ] Width : 27.4 MM  [1.079 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Mounting Orientation : Vertical/180° PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Header : No Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1

Dimensions


  • Length : 45.02 MM  [1.773 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 13 MM  [.512 INCH ]
  • Width : 27.4 MM  [1.079 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94-HB

Mechanical Attachment


  • Mounting Orientation : Vertical/180°
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Header : No
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1355426-1
Product Name Automotive, Truck, Bus, & Off-Road Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Board to Board, PCB Mt Pin Hders & Recept - 102202-4 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
Automotive Headers - 1-1318853-7 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
Connector Systems Amp - Te Connectivity - 26AC5932 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Specs
Connector Type Military Connector
View Details