2-1355132-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2-1355132-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 94
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 94
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 94
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PBT GF15
Configuration Features
Number of Positions : 94
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Sealable : No
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]