TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1318120-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1318120-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1318120-3
Rectangular Wire & Cable Connectors & Housings 2-1318120-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Type : Receptacle Dimensions Connector Height : 12.03 MM  [.47 INCH ] Connector Length : 8.9 MM  [.35 INCH ] Connector Width : 20 MM  [.78 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.03 MM  [.47 INCH ]
  • Connector Length : 8.9 MM  [.35 INCH ]
  • Connector Width : 20 MM  [.78 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201663
Wire Housings & Plugs 7201663
TE Connectivity 2-1318120-3

TE Connectivity 2-1318120-3

Supplier's Site
Wire Housings & Plugs - 7201663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201663P
Wire Housings & Plugs 7201663P
TE Connectivity 2-1318120-3

TE Connectivity 2-1318120-3

Supplier's Site
Wire Housings & Plugs - 1644040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644040
Wire Housings & Plugs 1644040
TE Connectivity 2-1318120-3

TE Connectivity 2-1318120-3

Supplier's Site
Rectangular Connector Housings - A29806-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29806-ND
Rectangular Connector Housings A29806-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
CONN RECEPT 2.5 3POS KEY-Y - 792-2-1318120-3 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 2.5 3POS KEY-Y
792-2-1318120-3
CONN RECEPT 2.5 3POS KEY-Y 792-2-1318120-3
CONN RECEPT 2.5 3POS KEY-Y

CONN RECEPT 2.5 3POS KEY-Y

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1318120-3 7201663 7201663P A29806-ND 792-2-1318120-3
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings CONN RECEPT 2.5 3POS KEY-Y
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products