TE Connectivity Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Hts Te Connectivity 2-1105050-1

Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Hts Te Connectivity - 19J3706 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Hts Te Connectivity
19J3706
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Hts Te Connectivity 19J3706
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J3706
Product Name Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant Hts Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details