TE Connectivity Contact, Socket, 20-15Awg, Crimp; Product Range Hts Te Connectivity 2-1105001-3

Description
CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:21AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:21AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-15Awg, Crimp; Product Range Hts Te Connectivity - 19J3705 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-15Awg, Crimp; Product Range Hts Te Connectivity
19J3705
Contact, Socket, 20-15Awg, Crimp; Product Range Hts Te Connectivity 19J3705
CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:21AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:21AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J3705
Product Name Contact, Socket, 20-15Awg, Crimp; Product Range Hts Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details