TE Connectivity Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts 2-1105000-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: HD.M, HTS Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Base Product Number: 1105000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: HD.M, HTS Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Base Product Number: 1105000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts - 2-1105000-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts
2-1105000-3
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts 2-1105000-3
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: HD.M, HTS Package: Bulk Product Status: Active Type: Machined Pin or Socket: Pin Contact Termination: Crimp Base Product Number: 1105000

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts
Series: HD.M, HTS
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Pin
Contact Termination: Crimp
Base Product Number: 1105000

Buy Now Datasheet
Contact, Pin, 20-15Awg, Crimp; Product Range Amp Te Connectivity - 28T0287 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-15Awg, Crimp; Product Range Amp Te Connectivity
28T0287
Contact, Pin, 20-15Awg, Crimp; Product Range Amp Te Connectivity 28T0287
CONTACT, PIN, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 20-15AWG, CRIMP; Product Range:HD.M Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2-1105000-3 28T0287
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Contact, Pin, 20-15Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data