TE Connectivity ™ Heavy Duty Power Connectors 2-1103209-3

Description
Heavy Duty Power Connectors Size 10 72P 250V 10A Pin Insert
Datasheet
Description
Heavy Duty Power Connectors Size 10 72P 250V 10A Pin Insert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 2-1103209-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
2-1103209-3
Heavy Duty Power Connectors 2-1103209-3
Heavy Duty Power Connectors Size 10 72P 250V 10A Pin Insert

Heavy Duty Power Connectors Size 10 72P 250V 10A Pin Insert

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 2-1103209-3
Product Name Heavy Duty Power Connectors
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers