TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-100526-7

Description
Body Features Connector & Keying Code : 2368 Primary Product Color : Light Ivory Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2368 Primary Product Color : Light Ivory Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-100526-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-100526-7
Connector Hardware, Mounts, Locks & Retainers 2-100526-7
Body Features Connector & Keying Code : 2368 Primary Product Color : Light Ivory Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2368
  • Primary Product Color : Light Ivory
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 2-100526-7-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2-100526-7-ND
Backplane Connector Accessories 2-100526-7-ND
Connector Coding Keys For Ivory

Connector Coding Keys For Ivory

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-100526-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-100526-7
Board to Board & Mezzanine Connectors 2-100526-7
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Buy Now
Z-Pack F.coding Key Amp - Te Connectivity - 98X1212 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack F.coding Key Amp - Te Connectivity
98X1212
Z-Pack F.coding Key Amp - Te Connectivity 98X1212
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-100526-7 2-100526-7-ND 2-100526-7 98X1212
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Board to Board & Mezzanine Connectors Z-Pack F.coding Key Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products