TE Connectivity Power Line Filter Modules 1VR3

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1340-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1340-ND
Power Line Filter Modules CCM1340-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 1 A - 70185618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 1 A
70185618
Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 1 A 70185618
R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4482 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K4482
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K4482
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1340-ND 70185618 52K4482
Product Name Power Line Filter Modules Filter, RFI, Power Line, Premium Performance, Dual Stage, 120/250V, 50-60Hz, 1 A Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-833-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details