TE Connectivity Modular Terminal Blocks 1SNL608150R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 7.6 G  [.268 OZ ] Configuration Features Block Function : Ground Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 40.5 MM  [1.592 INCH ] Product Height : 48.3 MM  [1.899 INCH ] Product Length : 40.5 MM  [1.592 INCH ] Product Spacing : 8 MM  [.31 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 4 - 5 MM  [.16 - .2 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.47 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 8 Tightening Torque (NEWTM) : .9 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 7.6 G  [.268 OZ ] Configuration Features Block Function : Ground Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 40.5 MM  [1.592 INCH ] Product Height : 48.3 MM  [1.899 INCH ] Product Length : 40.5 MM  [1.592 INCH ] Product Spacing : 8 MM  [.31 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 4 - 5 MM  [.16 - .2 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.47 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 8 Tightening Torque (NEWTM) : .9 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNL608150R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNL608150R0000
Modular Terminal Blocks 1SNL608150R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 7.6 G  [.268 OZ ] Configuration Features Block Function : Ground Gauge Type : A5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 20 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 40.5 MM  [1.592 INCH ] Product Height : 48.3 MM  [1.899 INCH ] Product Length : 40.5 MM  [1.592 INCH ] Product Spacing : 8 MM  [.31 INCH ] Product Width : 8 MM  [.315 INCH ] Tool Size : 4 - 5 MM  [.16 - .2 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 8 Wire Stripping Length : 12 MM  [.47 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Tightening Torque (INLBS) : 8 Tightening Torque (NEWTM) : .9 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 7.6 G  [.268 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : A5
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 20 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 20 - 8
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 20 - 8
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10
  • Product Depth : 40.5 MM  [1.592 INCH ]
  • Product Height : 48.3 MM  [1.899 INCH ]
  • Product Length : 40.5 MM  [1.592 INCH ]
  • Product Spacing : 8 MM  [.31 INCH ]
  • Product Width : 8 MM  [.315 INCH ]
  • Tool Size : 4 - 5 MM  [.16 - .2 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 8
  • Wire Stripping Length : 12 MM  [.47 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Tightening Torque (INLBS) : 8
  • Tightening Torque (NEWTM) : .9

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNL608150R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546840-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details