TE Connectivity Modular Terminal Blocks 1SNL606412R0000

Description
Body Features Primary Product Color : Gray Product Weight : 9.225 G  [.325 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 9.225 G  [.325 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNL606412R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNL606412R0000
Modular Terminal Blocks 1SNL606412R0000
Body Features Primary Product Color : Gray Product Weight : 9.225 G  [.325 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width : 6 MM  [.236 INCH ] Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 9.225 G  [.325 OZ ]

Configuration Features


  • Block Function : Fuse
  • Gauge Type : A4
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6
  • Product Depth : 56.5 MM  [2.221 INCH ]
  • Product Height : 43.6 MM  [1.714 INCH ]
  • Product Length : 56.5 MM  [2.221 INCH ]
  • Product Spacing : 6 MM  [.24 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Tool Size : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 16
  • Current Rating (IEC) (AMP) : 6.3
  • Current Rating (UL) (AMP) : 16
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage (VAC) : 500
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Voltage Rating (CSA) (V) : 300
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Terminal Block Disconnect Type : Lever
  • Tightening Torque (INLBS) : 5.75
  • Tightening Torque (NEWTM) : .65

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNL606412R0000
Product Name Modular Terminal Blocks
Approvals Not Yet Reviewed for EU RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5596 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 30 amps
View Details
PCB Terminal Blocks - 1-1546122-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Barrier Strips - 1-1437664-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546306-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers