TE Connectivity Modular Terminal Blocks 1SNK706151R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 15.7 G  [.618 OZ ] Configuration Features Block Function : Ground Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 3 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Product Depth : 41.2 MM  [1.622 INCH ] Product Height : 79 MM  [3.11 INCH ] Product Length : 41.2 MM  [1.622 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 15.7 G  [.618 OZ ] Configuration Features Block Function : Ground Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 3 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Product Depth : 41.2 MM  [1.622 INCH ] Product Height : 79 MM  [3.11 INCH ] Product Length : 41.2 MM  [1.622 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK706151R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK706151R0000
Modular Terminal Blocks 1SNK706151R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 15.7 G  [.618 OZ ] Configuration Features Block Function : Ground Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 3 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Product Depth : 41.2 MM  [1.622 INCH ] Product Height : 79 MM  [3.11 INCH ] Product Length : 41.2 MM  [1.622 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 15.7 G  [.618 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : 2.9 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 3

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18
  • Product Depth : 41.2 MM  [1.622 INCH ]
  • Product Height : 79 MM  [3.11 INCH ]
  • Product Length : 41.2 MM  [1.622 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Dinrail, 3Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 72AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 3Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
72AC3412
Terminal Block, Dinrail, 3Pos, 10Awg; No. Of Positions Entrelec Te Connectivity 72AC3412
TERMINAL BLOCK, DINRAIL, 3POS, 10AWG; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 3POS, 10AWG; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK706151R0000 72AC3412
Product Name Modular Terminal Blocks Terminal Block, Dinrail, 3Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546840-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details