Body Features Primary Product Color : Yellow Product Weight : 215.1 G [8.468 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16 Product Depth : 80.1 MM [3.153 INCH ] Product Height : 87 MM [3.425 INCH ] Product Length : 80.1 MM [3.15 INCH ] Product Spacing : 26 MM [1.024 INCH ] Tool Size : 6 MM [.236 INCH ] Wire Stripping Length : 26 MM [1.024 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Yellow
- Product Weight : 215.1 G [8.468 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : B12
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16
- Product Depth : 80.1 MM [3.153 INCH ]
- Product Height : 87 MM [3.425 INCH ]
- Product Length : 80.1 MM [3.15 INCH ]
- Product Spacing : 26 MM [1.024 INCH ]
- Tool Size : 6 MM [.236 INCH ]
- Wire Stripping Length : 26 MM [1.024 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 232
- Current Rating (UL) (AMP) : 230
- Dielectric Withstanding Voltage (Max) (V) : 3500
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Power Loss (WATT) : 7.4
- Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]