TE Connectivity Modular Terminal Blocks 1SNK506331R0000

Description
Body Features Primary Product Color : Orange Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK506331R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK506331R0000
Modular Terminal Blocks 1SNK506331R0000
Body Features Primary Product Color : Orange Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Product Weight : 14.2 G  [.559 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Gauge Type : A3-B3
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth : 51.4 MM  [2.024 INCH ]
  • Product Height : 70.5 MM  [2.775 INCH ]
  • Product Length : 51.35 MM  [2.02 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 26
  • Current Rating (UL) (AMP) : 26
  • Dielectric Withstanding Voltage (Max) (V) : 1890
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150
  • Power Loss (WATT) : .8
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 150
  • Voltage Rating (IEC) (V) : 400

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Terminal Block Disconnect Type : Blade

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK506331R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102548-5 - Powell Electronics, Inc.
Specs
Mounting Options Terminal Strip
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546477-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details