Body Features Primary Product Color : Light Gray Primary Product Material : PA
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features Primary Product Color : Light Gray Primary Product Material : PA
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
Primary Product Color : Light Gray
Primary Product Material : PA
Industry Standards
IP Rating : IP66
UL Flammability Rating : UL 94HB
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland & Accessory Style : For Non-Connectorized Cables
Cable Gland Product Type : Cable Entry Plate
Sealable : Yes
Usage Conditions
Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]