TE Connectivity Barrier Strips 1-1546566-5

Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 168.53 MM  [6.635 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Screw Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 168.53 MM  [6.635 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Screw Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1546566-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1546566-5
Barrier Strips 1-1546566-5
Body Features Barrier Strip Style : Tri-Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Copper Alloy Terminal Plating Finish : Bright Terminal Plating Material : Tin Dimensions Length : 168.53 MM  [6.635 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Screw Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Open Bottom with Standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 15
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 30
  • Terminal Material : Copper Alloy
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin

Dimensions


  • Length : 168.53 MM  [6.635 INCH ]
  • Wire Size (MMSQ) : .326 - 5.26
  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Current Rating (Max) (AMP) : 30
  • Voltage Rating (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Right Angle
  • Mounting Ears : Without
  • Mounting Insert : Without
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : 8-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Block Style : Open Bottom with Standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1546566-5
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 15
Contacts Pitch 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
2 suppliers
Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546310-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details