TE Connectivity Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity 11537724

Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity
06WX5626
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity 06WX5626
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:750V; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5626
Product Name Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity
Mounting Options 32 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Component Terminal Block with Diode - 2002-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers