TE Connectivity
Terminal Block Jumpers
1SNA163313R2400
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Pc8 Jumper Comb 10 Poles Entrelec - Te Connectivity
87AJ5060
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
17-1SNA163313R2400-ND |
87AJ5060 |
|
Product Name
|
Terminal Block Jumpers |
Pc8 Jumper Comb 10 Poles Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details