TE Connectivity DIN Rail Enclosures 1SNA114533R0000

Description
Entrelec 1SNA114533R0000
Request a Quote
Description
Entrelec 1SNA114533R0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 7210516 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
7210516
DIN Rail Enclosures 7210516
Entrelec 1SNA114533R0000

Entrelec 1SNA114533R0000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7210516
Product Name DIN Rail Enclosures
Shape Rectangular
Length 3.25 inch (82.5 mm)
Width 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details