Altech Corp.
Terminals
2201
Description
H0.50/8 Insulated,20AWG
Request a Quote
Email Supplier
Description
H0.50/8 Insulated,20AWG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2201.0 |
|
Product Name
|
Terminals |
|
North American
|
20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
Mounting Options
PCB
# of Contacts
5
Contacts Pitch
2.54 mm (0.10 inches)
View Details
BlockMaster Electronics, Inc.
North American
3 to 1 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers