TE Connectivity M8/M12 Cable Assemblies 1SET315290R0000

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.5 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.5 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1SET315290R0000 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1SET315290R0000
M8/M12 Cable Assemblies 1SET315290R0000
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.5 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter (MM) : 6.5
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1SET315290R0000
Product Name M8/M12 Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-092790-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers