TE Connectivity M8/M12 Cable Assemblies 1SET315116R0000

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.9 Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.9 Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1SET315116R0000 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1SET315116R0000
M8/M12 Cable Assemblies 1SET315116R0000
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.9 Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter (MM) : 6.9
  • Wire Size (AWG) : 22 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : DeviceNet

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1SET315116R0000
Product Name M8/M12 Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-056868-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers