Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray
Configuration Features Number of Positions : 5
Contact Features Contact Current Rating (Max) (AMP) : 4
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features Housing Material : Nylon GF
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M [3.2 FT ] Field Serviceable : Yes
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Body Features
- Cable Color : Gray
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
- Wire Color (Base) : Brown, White, Blue, Black, Gray
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 4
Dimensions
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- Housing Material : Nylon GF
Mechanical Attachment
- Connector Orientation (End A) : Straight
- Connector Orientation (End B) : Straight
- Thread Size : M12 x M12
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 1 M [3.2 FT ]
- Field Serviceable : Yes
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly (End B) : M12 Socket
- Cable Assembly Type : M12 to M12