TE Connectivity Power Line Filter, 3 Phase, 1A, 440Vac; Filter Applications Corcom Te Connectivity 1KEBS1AFPD

Description
POWER LINE FILTER, 3 PHASE, 1A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 1A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 1A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4150 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 1A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4150
Power Line Filter, 3 Phase, 1A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4150
POWER LINE FILTER, 3 PHASE, 1A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 1A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4150
Product Name Power Line Filter, 3 Phase, 1A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 10A, 3Ma; Filter Applications Corcom Te Connectivity - 95F5394 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details