TE Connectivity Rfi Power Line Filter, 1A, 380Ua; Filter Applications Corcom Te Connectivity 1EOP

Description
RFI POWER LINE FILTER, 1A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 1A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 1A, 380Ua; Filter Applications Corcom Te Connectivity - 99M1041 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 380Ua; Filter Applications Corcom Te Connectivity
99M1041
Rfi Power Line Filter, 1A, 380Ua; Filter Applications Corcom Te Connectivity 99M1041
RFI POWER LINE FILTER, 1A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Power Line, 1-Ph, 1A, 250Vac; Capacitance Corcom Te Connectivity - 48Y8087 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Ph, 1A, 250Vac; Capacitance Corcom Te Connectivity
48Y8087
Filter, Power Line, 1-Ph, 1A, 250Vac; Capacitance Corcom Te Connectivity 48Y8087
FILTER, POWER LINE, 1-PH, 1A, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:420µA; Product Range:EOP Series; SVHC:No SVHCRoHS Compliant: Yes

FILTER, POWER LINE, 1-PH, 1A, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:1A; Filter Terminals:Through Hole; Inductance Min:10mH; Leakage Current Max:420µA; Product Range:EOP Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 99M1041 48Y8087
Product Name Rfi Power Line Filter, 1A, 380Ua; Filter Applications Corcom Te Connectivity Filter, Power Line, 1-Ph, 1A, 250Vac; Capacitance Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details