TE Connectivity Filter, Emi, 1A, 380Ua, 250Vac; Capacitance Corcom Te Connectivity 1EJS1

Description
FILTER, EMI, 1A, 380UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:10mH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 1A, 380UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:10mH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 1A, 380Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9153 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 1A, 380Ua, 250Vac; Capacitance Corcom Te Connectivity
46Y9153
Filter, Emi, 1A, 380Ua, 250Vac; Capacitance Corcom Te Connectivity 46Y9153
FILTER, EMI, 1A, 380UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:10mH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 1A, 380UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:10mH; Leakage Current Max:380µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y9153
Product Name Filter, Emi, 1A, 380Ua, 250Vac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-615-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details