Body Features Cable Color : Black Conductor Material : Brass Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Black, Brown, Purple, Blue, Red, Orange, Yellow, Green
Configuration Features Configuration Number : A Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 5
Dimensions Outside Cable Diameter : 5.2 MM [.204 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500
Housing Features Housing Material : Plastic
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12
Usage Conditions Operating Temperature Range : -25 - 90 DEGC [-13 - 194 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Brass
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
- Wire Color (Base) : Black, Brown, Purple, Blue, Red, Orange, Yellow, Green
Configuration Features
- Configuration Number : A
- Number of Positions : 8
Contact Features
- Contact Current Rating (Max) (AMP) : 5
Dimensions
- Outside Cable Diameter : 5.2 MM [.204 INCH ]
- Wire Size (MMSQ) : .205
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 500
- Operating Voltage (VDC) : 500
Housing Features
- Housing Material : Plastic
Mechanical Attachment
- Connector Orientation (End A) : Straight
- Connector Orientation (End B) : Straight
- Thread Size : M12
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : No
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length (M) : 10
- Field Serviceable : Yes
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 25
Product Type Features
- Cable Assembly (End A) : M12 Socket
- Cable Assembly (End B) : M12 Plug
- Cable Assembly Type : M12
Usage Conditions
- Operating Temperature Range : -25 - 90 DEGC [-13 - 194 DEGF ]