1989719-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1989719-1
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 550
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 550
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 550
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Gray
Primary Product Material : PBT GF
Configuration Features
Compatible With Connector Code : A
Number of Positions : 32
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 550
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly