TE Connectivity Automotive Connector Caps & Covers 1989718-1

Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Blue Material : PBT GF Configuration Features Keying : C - D Number of Positions : 32 Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 550 Product Type Features Accessory Type : Cover Assembly Strain Relief : With
Request a Quote
Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Blue Material : PBT GF Configuration Features Keying : C - D Number of Positions : 32 Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 550 Product Type Features Accessory Type : Cover Assembly Strain Relief : With
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1989718-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1989718-1
Automotive Connector Caps & Covers 1989718-1
Body Features Cable Exit Angle : 90 (Right Angle) Color : Blue Material : PBT GF Configuration Features Keying : C - D Number of Positions : 32 Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 550 Product Type Features Accessory Type : Cover Assembly Strain Relief : With

Body Features


  • Cable Exit Angle : 90 (Right Angle)
  • Color : Blue
  • Material : PBT GF

Configuration Features


  • Keying : C - D
  • Number of Positions : 32

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 550

Product Type Features


  • Accessory Type : Cover Assembly
  • Strain Relief : With
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1989718-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products