TE Connectivity RJ45 Connectors 1-2301994-1

Description
Body Features Connector Profile : Low Insulator Material : LCP LED Color (Bottom Left) : None LED Color (Bottom Right) : None LED Color (Top Left) : Green/Orange LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 0 MM  [0 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.3 MM  [.445 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Insulator Material : LCP LED Color (Bottom Left) : None LED Color (Bottom Right) : None LED Color (Top Left) : Green/Orange LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 0 MM  [0 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.3 MM  [.445 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-2301994-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-2301994-1
RJ45 Connectors 1-2301994-1
Body Features Connector Profile : Low Insulator Material : LCP LED Color (Bottom Left) : None LED Color (Bottom Right) : None LED Color (Top Left) : Green/Orange LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 0 MM  [0 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.3 MM  [.445 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Insulator Material : LCP
  • LED Color (Bottom Left) : None
  • LED Color (Bottom Right) : None
  • LED Color (Top Left) : Green/Orange
  • LED Color (Top Right) : Yellow
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : 0 MM  [0 INCH ]
  • PCB Retention Feature Material : LCP
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 4
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 11.3 MM  [.445 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : LCP
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Shield has bottom panel grounds.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A125741TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A125741TR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A125741TR-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A125741CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A125741CT-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A125741CT-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1362659-1-2301994-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1362659-1-2301994-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1362659-1-2301994-1
Win Source Part Number: 1362659-1-2301994-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Guide, Board Lock Base Product Number: 2301994 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Material: Copper Alloy Orientation: 90° Angle (Right) Housing Material: Liquid Crystal Polymer (LCP) Height Above Board: 0.445" (11.30mm) Number of Ports: 1 LED Color: Green, Orange - Yellow Tab Direction: Up Shield Material: Brass Number of Cores per Jack: 8

Win Source Part Number: 1362659-1-2301994-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Board Lock
Base Product Number: 2301994
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Orientation: 90° Angle (Right)
Housing Material: Liquid Crystal Polymer (LCP)
Height Above Board: 0.445" (11.30mm)
Number of Ports: 1
LED Color: Green, Orange - Yellow
Tab Direction: Up
Shield Material: Brass
Number of Cores per Jack: 8

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-2301994-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-2301994-1
Modular Connectors / Ethernet Connectors 1-2301994-1
RJ45 JACK INT.MAG. 1GB LED 1X1 INV (LOW)

RJ45 JACK INT.MAG. 1GB LED 1X1 INV (LOW)

Buy Now
Modular Connectors / Ethernet Connectors - 1-2301994-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2301994-1
Modular Connectors / Ethernet Connectors 1-2301994-1
Modular Connectors / Ethernet Connectors 1GB LED 1X1 INV (LOW)

Modular Connectors / Ethernet Connectors 1GB LED 1X1 INV (LOW)

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity - 31AC2692 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity
31AC2692
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity 31AC2692
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity - 31AC2693 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity
31AC2693
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity 31AC2693
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
1-2301994-1
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 1-2301994-1
Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2301994-1 A125741TR-ND 1362659-1-2301994-1 1-2301994-1 1-2301994-1 31AC2692 1-2301994-1
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Te Connectivity Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount, Panel Mount Through Hole Through Hole Mounting Peg Through Hole Mount
Unlock Full Specs
to access all available technical data