TE Connectivity RJ45 Connectors 1-406541-4

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Finish : Satin Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 5 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top, Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .36 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Lower right panel ground not present on this modular jack assembly. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 441 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Finish : Satin Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 5 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top, Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .36 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Lower right panel ground not present on this modular jack assembly. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 441 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-406541-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-406541-4
RJ45 Connectors 1-406541-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Finish : Satin Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 5 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top, Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .36 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Lower right panel ground not present on this modular jack assembly. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 441 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : -3.43 MM  [-.135 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Satin
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 5
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top, Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .36 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Connector Height : 13.34 MM  [.525 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Lower right panel ground not present on this modular jack assembly.

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 441

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1-406541-4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1-406541-4-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1-406541-4-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-406541-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-406541-4
Modular Connectors / Ethernet Connectors 1-406541-4
Modular Connectors / Ethernet Connectors JACK R/A 8P T/H BLK

Modular Connectors / Ethernet Connectors JACK R/A 8P T/H BLK

Buy Now Datasheet
Mj,inv,1X1,5Pnl G,.100St,sn Amp - Te Connectivity - 41AJ0766 - Newark, An Avnet Company
Chicago, IL, United States
Mj,inv,1X1,5Pnl G,.100St,sn Amp - Te Connectivity
41AJ0766
Mj,inv,1X1,5Pnl G,.100St,sn Amp - Te Connectivity 41AJ0766
MJ,INV,1X1,5PNL G,.100ST,SN

MJ,INV,1X1,5PNL G,.100ST,SN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-406541-4 1-406541-4-ND 1-406541-4 41AJ0766
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Mj,inv,1X1,5Pnl G,.100St,sn Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Panel Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888566-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1-943036-3-ND - DigiKey
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; SDL, Jack
Mounting Through Hole
View Details
RJ25 Connectors - 1-215876-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers