TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986725-6

Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A104514-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104514-ND
Terminal Blocks - Headers, Plugs and Sockets A104514-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Plug, 6 Position, 30-14Awg; Pitch Spacing Te Connectivity - 83T4178 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 6 Position, 30-14Awg; Pitch Spacing Te Connectivity
83T4178
Terminal Block, Plug, 6 Position, 30-14Awg; Pitch Spacing Te Connectivity 83T4178
TERMINAL BLOCK, PLUG, 6 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 6 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 1986725-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986725-6
Pluggable Terminal Blocks 1986725-6
Pluggable Terminal Blocks 3.5MM L/HAND 6 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.5MM L/HAND 6 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A104514-ND 83T4178 1986725-6
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 6 Position, 30-14Awg; Pitch Spacing Te Connectivity Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - Screw Connectors - 36-7757-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details