TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986724-4

Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A104490-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104490-ND
Terminal Blocks - Headers, Plugs and Sockets A104490-ND
TERM BLOCK PLUG 4POS STR 3.81MM

TERM BLOCK PLUG 4POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986724-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986724-4
Pluggable Terminal Blocks 1986724-4
Pluggable Terminal Blocks 3.81MM R/HAND 4 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.81MM R/HAND 4 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Te Connectivity - 83T4168 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Te Connectivity
83T4168
Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Te Connectivity 83T4168
TERMINAL BLOCK, PLUG, 4 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A104490-ND 1986724-4 83T4168
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 4 Position, 30-14Awg; Pitch Spacing Te Connectivity
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
TERM BLCK PNL MTD 6P 25A WHT - 1492-HJ86 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers