TE Connectivity PCB Terminal Blocks 1986714-9

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986714-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986714-9
PCB Terminal Blocks 1986714-9
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 130
  • Contact Mating Area Length : 5 MM  [.197 INCH ]
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .5 - 41
  • Wire Size (AWG) : 20 - 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 15 MM  [.591 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : M5

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A105428-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A105428-ND
Terminal Blocks - Wire to Board A105428-ND
TERM BLK 9P SIDE ENTRY 15MM PCB

TERM BLK 9P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Blocks - 1986714-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986714-9
Terminal Blocks 1986714-9
PWR TB 2PIN 9P,15.00 PCB W/PEG

PWR TB 2PIN 9P,15.00 PCB W/PEG

Buy Now
Fixed Terminal Blocks - 1986714-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1986714-9
Fixed Terminal Blocks 1986714-9
Fixed Terminal Blocks 15MM PWR TERM BLK 9P W/ POLARIZATION PIN

Fixed Terminal Blocks 15MM PWR TERM BLK 9P W/ POLARIZATION PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986714-9 A105428-ND 1986714-9 1986714-9
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 9 9 9
Contacts Pitch 15.00 mm (0.59 inches) 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986827-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546011-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details