TE Connectivity PCB Terminal Blocks 1986258-2

Description
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986258-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986258-2
PCB Terminal Blocks 1986258-2
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Green
  • Interlock : With

Configuration Features


  • Closed End : Without
  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Threaded Flange : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • Wire Size (MMSQ) : .05 - 4
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 16
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Mating Angle : Straight
  • Mounting Angle : Vertical
  • Screw Flange : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : Stacking Vertical Plug Right Hand
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Plug
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1986258-2
Terminal Blocks 1986258-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A125710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A125710-ND
Terminal Blocks - Headers, Plugs and Sockets A125710-ND
VERTICAL BDMT PLUG 2 POSN, 5.08M

VERTICAL BDMT PLUG 2 POSN, 5.08M

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986258-2 1986258-2 A125710-ND
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986723-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986692-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986830-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986980-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details